AOC logo

AOC Breeze 3G Rockchip 16 GB 9.7" 1 GB Wi-Fi 4 (802.11n) Android Black, Silver

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
84410
Info modified on:
25 Jul 2023, 10:14:30
Short summary description AOC Breeze 3G Rockchip 16 GB 9.7" 1 GB Wi-Fi 4 (802.11n) Android Black, Silver:

AOC Breeze, 9.7", 1024 x 768 pixels, 16 GB, 1 GB, Android, Black, Silver

Long summary description AOC Breeze 3G Rockchip 16 GB 9.7" 1 GB Wi-Fi 4 (802.11n) Android Black, Silver:

AOC Breeze. Display diagonal: 9.7", Display resolution: 1024 x 768 pixels, Display technology: LCD. Internal storage capacity: 16 GB. Processor frequency: 1.6 GHz, Processor family: Rockchip, Processor model: 3066. Internal memory: 1 GB. Rear camera resolution (numeric): 5 MP, Front camera resolution (numeric): 2 MP. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 26.5 oz (750 g). Operating system installed: Android. Product color: Black, Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.