AOC logo

AOC M2870VQ computer monitor 28" 1920 x 1080 pixels Full HD LED Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
88547
Info modified on:
26 Jun 2024, 05:46:05
Short summary description AOC M2870VQ computer monitor 28" 1920 x 1080 pixels Full HD LED Black:

AOC M2870VQ, 28", 1920 x 1080 pixels, Full HD, LED, 5 ms, Black

Long summary description AOC M2870VQ computer monitor 28" 1920 x 1080 pixels Full HD LED Black:

AOC M2870VQ. Display diagonal: 28", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). VESA mounting. Product color: Black

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.