AOC logo

AOC LE32W234DL TV 31.5" HD Black 260 cd/m²

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
136610
Info modified on:
15 Oct 2024, 17:41:38
Short summary description AOC LE32W234DL TV 31.5" HD Black 260 cd/m²:

AOC LE32W234DL, 31.5", 1366 x 768 pixels, HD, LED, Black

Long summary description AOC LE32W234DL TV 31.5" HD Black 260 cd/m²:

AOC LE32W234DL. Display diagonal: 31.5", Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LED, Screen shape: Flat, Display brightness: 260 cd/m², Response time: 8 ms, Native aspect ratio: 16:9. Product color: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.