AOC logo

AOC LC32W063 TV 31.5" HD Black 450 cd/m²

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
38569
Info modified on:
08 Dec 2023, 13:13:23
Short summary description AOC LC32W063 TV 31.5" HD Black 450 cd/m²:

AOC LC32W063, 31.5", 1366 x 768 pixels, HD, LCD, ATSC, Black

Long summary description AOC LC32W063 TV 31.5" HD Black 450 cd/m²:

AOC LC32W063. Display diagonal: 31.5", Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LCD, Display brightness: 450 cd/m², Native aspect ratio: 16:9. Digital signal format system: ATSC. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.