AOC L42H861, 42", 1920 x 1080 pixels, Full HD, LCD, Black
AOC L42H861. Display diagonal: 42", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Display brightness: 500 cd/m², Response time: 8 ms, Contrast ratio (typical): 1500:1, Native aspect ratio: 16:9. Product color: Black