AOC logo

AOC 0 Series I960SRDA LED display 19" 1280 x 1024 pixels HD Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
163873
Info modified on:
20 Mar 2025, 15:48:17
Short summary description AOC 0 Series I960SRDA LED display 19" 1280 x 1024 pixels HD Black:

AOC 0 Series I960SRDA, 19", 1280 x 1024 pixels, HD, LED, 5 ms, Black

Long summary description AOC 0 Series I960SRDA LED display 19" 1280 x 1024 pixels HD Black:

AOC 0 Series I960SRDA. Display diagonal: 19", Display resolution: 1280 x 1024 pixels, HD type: HD, Display technology: LED, Response time: 5 ms, Native aspect ratio: 5:4, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). VESA mounting. Product color: Black

Reasons to buy
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.