AOC logo

AOC 70 Series I2770VHE computer monitor 27" 1920 x 1080 pixels Full HD LED Black

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
52279
Info modified on:
21 Jun 2024, 03:13:36
Short summary description AOC 70 Series I2770VHE computer monitor 27" 1920 x 1080 pixels Full HD LED Black:

AOC 70 Series I2770VHE, 27", 1920 x 1080 pixels, Full HD, LED, 5 ms, Black

Long summary description AOC 70 Series I2770VHE computer monitor 27" 1920 x 1080 pixels Full HD LED Black:

AOC 70 Series I2770VHE. Display diagonal: 27", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product color: Black

Reasons to buy
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.