AOC logo

AOC 75 Series I2375PQU computer monitor 23" 1920 x 1080 pixels Full HD LED Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
132160
Info modified on:
30 Dec 2024, 17:23:52
Short summary description AOC 75 Series I2375PQU computer monitor 23" 1920 x 1080 pixels Full HD LED Black:

AOC 75 Series I2375PQU, 23", 1920 x 1080 pixels, Full HD, LED, 4 ms, Black

Long summary description AOC 75 Series I2375PQU computer monitor 23" 1920 x 1080 pixels Full HD LED Black:

AOC 75 Series I2375PQU. Display diagonal: 23", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Response time: 4 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product color: Black

Reasons to buy
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.