AOC logo

AOC I2267FW LED display 21.5" 1920 x 1080 pixels Full HD Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
100943
Info modified on:
26 Jun 2024, 12:11:58
Short summary description AOC I2267FW LED display 21.5" 1920 x 1080 pixels Full HD Black:

AOC I2267FW, 21.5", 1920 x 1080 pixels, Full HD, LED, 5 ms, Black

Long summary description AOC I2267FW LED display 21.5" 1920 x 1080 pixels Full HD Black:

AOC I2267FW. Display diagonal: 21.5", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Display surface: Matt, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Product color: Black

Reasons to buy
Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.