AOC logo

AOC GM510B mouse Gaming Right-hand USB Type-A Optical 16000 DPI

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
100227
Info modified on:
01 Nov 2024, 16:23:05
Short summary description AOC GM510B mouse Gaming Right-hand USB Type-A Optical 16000 DPI:

AOC GM510B, Right-hand, Vertical design, Optical, USB Type-A, 16000 DPI, Black

Long summary description AOC GM510B mouse Gaming Right-hand USB Type-A Optical 16000 DPI:

AOC GM510B. Form factor: Right-hand, Vertical design. Movement detection technology: Optical, Device interface: USB Type-A, Movement resolution: 16000 DPI, Buttons type: Pressed buttons, Buttons quantity: 6, Scroll type: Buttons, Acceleration (max): 50 G. Illumination color: Blue, Green, Red. Power source: Cable. Product color: Black

Reasons to buy
Specs
Similar products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.