AOC logo

AOC G3908VWXA computer monitor 38.5" 1920 x 1080 pixels Full HD Black, Red

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10506
Info modified on:
14 Mar 2024, 19:35:41
Short summary description AOC G3908VWXA computer monitor 38.5" 1920 x 1080 pixels Full HD Black, Red:

AOC G3908VWXA, 38.5", 1920 x 1080 pixels, Full HD, 4 ms, Black, Red

Long summary description AOC G3908VWXA computer monitor 38.5" 1920 x 1080 pixels Full HD Black, Red:

AOC G3908VWXA. Display diagonal: 38.5", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Response time: 4 ms, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product color: Black, Red

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.