AOC logo

AOC G2460PQU LED display 23.6" 1920 x 1080 pixels Full HD Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
182385
Info modified on:
30 Dec 2024, 17:23:51
Short summary description AOC G2460PQU LED display 23.6" 1920 x 1080 pixels Full HD Black:

AOC G2460PQU, 23.6", 1920 x 1080 pixels, Full HD, LED, 1 ms, Black

Long summary description AOC G2460PQU LED display 23.6" 1920 x 1080 pixels Full HD Black:

AOC G2460PQU. Display diagonal: 23.6", Display resolution: 1920 x 1080 pixels, HD type: Full HD. Display: LED. Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Built-in speaker(s). Built-in USB hub, USB hub version: 2.0. VESA mounting, Height adjustment. Product color: Black

Reasons to buy
Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.