AOC logo

AOC 70 Series E970SWN LED display 18.5" 1366 x 768 pixels WXGA LCD Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
353792
Info modified on:
27 Apr 2025, 08:11:32
Short summary description AOC 70 Series E970SWN LED display 18.5" 1366 x 768 pixels WXGA LCD Black:

AOC 70 Series E970SWN, 18.5", 1366 x 768 pixels, WXGA, LCD, 5 ms, Black

Long summary description AOC 70 Series E970SWN LED display 18.5" 1366 x 768 pixels WXGA LCD Black:

AOC 70 Series E970SWN. Display diagonal: 18.5", Display resolution: 1366 x 768 pixels, HD type: WXGA, Display technology: LCD, Display surface: Matt, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 90°, Viewing angle, vertical: 65°. VESA mounting. Product color: Black

Reasons to buy
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.