AOC logo

AOC e2795Vh LED display 27" 1920 x 1080 pixels Full HD Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
116999
Info modified on:
21 Oct 2022, 10:24:54
Short summary description AOC e2795Vh LED display 27" 1920 x 1080 pixels Full HD Black:

AOC e2795Vh, 27", 1920 x 1080 pixels, Full HD, LED, 2 ms, Black

Long summary description AOC e2795Vh LED display 27" 1920 x 1080 pixels Full HD Black:

AOC e2795Vh. Display diagonal: 27", Display resolution: 1920 x 1080 pixels, HD type: Full HD. Display: LED. Response time: 2 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. USB hub version: 2.0. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.