AOC logo

AOC 70 Series E2770PQU LED display 27" 1920 x 1080 pixels Full HD

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
112944
Info modified on:
30 Dec 2024, 17:23:51
Short summary description AOC 70 Series E2770PQU LED display 27" 1920 x 1080 pixels Full HD:

AOC 70 Series E2770PQU, 27", 1920 x 1080 pixels, Full HD, LED, 2 ms

Long summary description AOC 70 Series E2770PQU LED display 27" 1920 x 1080 pixels Full HD:

AOC 70 Series E2770PQU. Display diagonal: 27", Display resolution: 1920 x 1080 pixels, HD type: Full HD. Display: LED. Response time: 2 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 170°. Built-in speaker(s). Built-in USB hub. VESA mounting, Height adjustment

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.