AOC logo

AOC 60 Series E2460SD LED display 24" 1920 x 1080 pixels Full HD LCD Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
133165
Info modified on:
21 Jun 2024, 03:10:50
Short summary description AOC 60 Series E2460SD LED display 24" 1920 x 1080 pixels Full HD LCD Black:

AOC 60 Series E2460SD, 24", 1920 x 1080 pixels, Full HD, LCD, 5 ms, Black

Long summary description AOC 60 Series E2460SD LED display 24" 1920 x 1080 pixels Full HD LCD Black:

AOC 60 Series E2460SD. Display diagonal: 24", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Display surface: Matt, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. VESA mounting. Product color: Black

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.