AOC logo

AOC E2460SD-TAA computer monitor 24" 1920 x 1080 pixels Full HD LCD Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
34491
Info modified on:
07 Mar 2024, 15:34:52
Short summary description AOC E2460SD-TAA computer monitor 24" 1920 x 1080 pixels Full HD LCD Black:

AOC E2460SD-TAA, 24", 1920 x 1080 pixels, Full HD, LCD, 5 ms, Black

Long summary description AOC E2460SD-TAA computer monitor 24" 1920 x 1080 pixels Full HD LCD Black:

AOC E2460SD-TAA. Display diagonal: 24", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD. Display: LCD. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. VESA mounting. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.