AOC logo

AOC 60 Series E2260PWHU LED display 21.5" 1920 x 1080 pixels Full HD Black

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
78674
Info modified on:
30 Dec 2024, 17:23:50
Short summary description AOC 60 Series E2260PWHU LED display 21.5" 1920 x 1080 pixels Full HD Black:

AOC 60 Series E2260PWHU, 21.5", 1920 x 1080 pixels, Full HD, LED, 2 ms, Black

Long summary description AOC 60 Series E2260PWHU LED display 21.5" 1920 x 1080 pixels Full HD Black:

AOC 60 Series E2260PWHU. Display diagonal: 21.5", Display resolution: 1920 x 1080 pixels, HD type: Full HD. Display: LED. Response time: 2 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Built-in speaker(s). Built-in USB hub. VESA mounting, Height adjustment. Product color: Black

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.