AOC logo

AOC 60 Series E2060VWT computer monitor 19.5" 1600 x 900 pixels LED Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
122608
Info modified on:
26 Jun 2024, 06:34:13
Short summary description AOC 60 Series E2060VWT computer monitor 19.5" 1600 x 900 pixels LED Black:

AOC 60 Series E2060VWT, 19.5", 1600 x 900 pixels, LED, LED, 5 ms, Black

Long summary description AOC 60 Series E2060VWT computer monitor 19.5" 1600 x 900 pixels LED Black:

AOC 60 Series E2060VWT. Display diagonal: 19.5", Display resolution: 1600 x 900 pixels, Display technology: LED. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. VESA mounting. Product color: Black

Reasons to buy
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.