AOC logo

AOC 60 Series E2060SWD LED display 19.5" 1600 x 900 pixels Black

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
56827
Info modified on:
09 Mar 2024, 14:19:00
Short summary description AOC 60 Series E2060SWD LED display 19.5" 1600 x 900 pixels Black:

AOC 60 Series E2060SWD, 19.5", 1600 x 900 pixels, LED, 5 ms, Black

Long summary description AOC 60 Series E2060SWD LED display 19.5" 1600 x 900 pixels Black:

AOC 60 Series E2060SWD. Display diagonal: 19.5", Display resolution: 1600 x 900 pixels. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. VESA mounting. Product color: Black

Reasons to buy
Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.