AOC logo

AOC E1670SWU LED display 15.6" 1366 x 768 pixels HD LCD Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
69022
Info modified on:
08 Dec 2023, 13:13:23
Short summary description AOC E1670SWU LED display 15.6" 1366 x 768 pixels HD LCD Black:

AOC E1670SWU, 15.6", 1366 x 768 pixels, HD, LED, 16 ms, Black

Long summary description AOC E1670SWU LED display 15.6" 1366 x 768 pixels HD LCD Black:

AOC E1670SWU. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LCD. Display: LED. Display surface: Gloss, Response time: 16 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 90°, Viewing angle, vertical: 50°. USB hub version: 2.0. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.