AOC logo

AOC E1621SWB computer monitor 15.6" 1366 x 768 pixels Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
183179
Info modified on:
19 Feb 2024, 19:05:35
Short summary description AOC E1621SWB computer monitor 15.6" 1366 x 768 pixels Black:

AOC E1621SWB, 15.6", 1366 x 768 pixels, LED, 8 ms, Black

Long summary description AOC E1621SWB computer monitor 15.6" 1366 x 768 pixels Black:

AOC E1621SWB. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels. Display: LED. Response time: 8 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 90°, Viewing angle, vertical: 50°. VESA mounting. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.