AOC logo

AOC CT500G monitor CRT 15" Beige

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
102219
Info modified on:
21 Oct 2022, 10:14:32
Short summary description AOC CT500G monitor CRT 15" Beige:

AOC CT500G, 15", 50 - 120 Hz, 30000 - 56 kHz, 1024 x 768 pixels, Beige, 75 W

Long summary description AOC CT500G monitor CRT 15" Beige:

AOC CT500G. Display diagonal: 15", Vertical scan range: 50 - 120 Hz, Horizontal scan range: 30000 - 56 kHz. Product color: Beige. Power consumption (typical): 75 W. Dimensions (WxDxH): 14.2 x 15.2 x 14.3" (360 x 387 x 362 mm), Depth: 15.2" (387 mm), Height: 14.3" (362 mm)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.