AOC logo

AOC G1 CQ32G1 LED display 32" 2560 x 1440 pixels Quad HD LCD Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
204412
Info modified on:
19 Mar 2025, 17:36:05
Short summary description AOC G1 CQ32G1 LED display 32" 2560 x 1440 pixels Quad HD LCD Black:

AOC G1 CQ32G1, 32", 2560 x 1440 pixels, Quad HD, LCD, 1 ms, Black

Long summary description AOC G1 CQ32G1 LED display 32" 2560 x 1440 pixels Quad HD LCD Black:

AOC G1 CQ32G1. Display diagonal: 32", Display resolution: 2560 x 1440 pixels, HD type: Quad HD, Display technology: LCD, Display surface: Matt, Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product color: Black

Reasons to buy
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.