AOC logo

AOC G2 CQ27G2U/BK computer monitor 27" 2560 x 1440 pixels Quad HD LED Black, Red

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
330448
Info modified on:
04 Mar 2025, 15:31:49
Short summary description AOC G2 CQ27G2U/BK computer monitor 27" 2560 x 1440 pixels Quad HD LED Black, Red:

AOC G2 CQ27G2U/BK, 27", 2560 x 1440 pixels, Quad HD, LED, 1 ms, Black, Red

Long summary description AOC G2 CQ27G2U/BK computer monitor 27" 2560 x 1440 pixels Quad HD LED Black, Red:

AOC G2 CQ27G2U/BK. Display diagonal: 27", Display resolution: 2560 x 1440 pixels, HD type: Quad HD, Display technology: LED, Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product color: Black, Red

Reasons to buy
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.