AOC logo

AOC C32G2E computer monitor 32" 1920 x 1080 pixels Full HD Black, Red

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
89800
Info modified on:
30 Dec 2024, 17:23:54
Short summary description AOC C32G2E computer monitor 32" 1920 x 1080 pixels Full HD Black, Red:

AOC C32G2E, 32", 1920 x 1080 pixels, Full HD, 0.5 ms, Black, Red

Long summary description AOC C32G2E computer monitor 32" 1920 x 1080 pixels Full HD Black, Red:

AOC C32G2E. Display diagonal: 32", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display surface: Matt, Response time: 0.5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting, Height adjustment. Product color: Black, Red

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.