AOC G2 C32G2AE/BK, 31.5", 1920 x 1080 pixels, Full HD, LED, 1 ms, Black, Red
AOC G2 C32G2AE/BK. Display diagonal: 31.5", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Display surface: Matt, Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). VESA mounting. Product color: Black, Red