AOC logo

AOC C27G2AE/BK LED display 27" 1920 x 1080 pixels Full HD Black, Red

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
245538
Info modified on:
20 Mar 2025, 11:23:57
Short summary description AOC C27G2AE/BK LED display 27" 1920 x 1080 pixels Full HD Black, Red:

AOC C27G2AE/BK, 27", 1920 x 1080 pixels, Full HD, LED, 1 ms, Black, Red

Long summary description AOC C27G2AE/BK LED display 27" 1920 x 1080 pixels Full HD Black, Red:

AOC C27G2AE/BK. Display diagonal: 27", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Display surface: Matt, Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). VESA mounting. Product color: Black, Red

Reasons to buy
Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.