AOC AGON 3 AG493UCX, 49", 5120 x 1440 pixels, LED, 1 ms, Black
AOC AGON 3 AG493UCX. Display diagonal: 49", Display resolution: 5120 x 1440 pixels, Display technology: LED, Response time: 1 ms, Native aspect ratio: 32:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product color: Black