AOC logo

AOC AG273QG/75 computer monitor 27" 2560 x 1440 pixels Quad HD Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
45496
Info modified on:
30 Dec 2024, 17:23:45
Short summary description AOC AG273QG/75 computer monitor 27" 2560 x 1440 pixels Quad HD Black:

AOC AG273QG/75, 27", 2560 x 1440 pixels, Quad HD, 1 ms, Black

Long summary description AOC AG273QG/75 computer monitor 27" 2560 x 1440 pixels Quad HD Black:

AOC AG273QG/75. Display diagonal: 27", Display resolution: 2560 x 1440 pixels, HD type: Quad HD, Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.