AOC logo

AOC AGON 1 AG251FZ computer monitor 24.5" 1920 x 1080 pixels Full HD Black, Red

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
275018
Info modified on:
19 Mar 2025, 17:06:41
Short summary description AOC AGON 1 AG251FZ computer monitor 24.5" 1920 x 1080 pixels Full HD Black, Red:

AOC AGON 1 AG251FZ, 24.5", 1920 x 1080 pixels, Full HD, 1 ms, Black, Red

Long summary description AOC AGON 1 AG251FZ computer monitor 24.5" 1920 x 1080 pixels Full HD Black, Red:

AOC AGON 1 AG251FZ. Display diagonal: 24.5", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Built-in speaker(s). Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product color: Black, Red

Reasons to buy
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.