AOC logo

AOC AGON 1 AG241QG computer monitor 24" 2560 x 1440 pixels Quad HD LED Black, Red

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
232659
Info modified on:
19 Mar 2025, 16:58:03
Short summary description AOC AGON 1 AG241QG computer monitor 24" 2560 x 1440 pixels Quad HD LED Black, Red:

AOC AGON 1 AG241QG, 24", 2560 x 1440 pixels, Quad HD, LED, 1 ms, Black, Red

Long summary description AOC AGON 1 AG241QG computer monitor 24" 2560 x 1440 pixels Quad HD LED Black, Red:

AOC AGON 1 AG241QG. Display diagonal: 24", Display resolution: 2560 x 1440 pixels, HD type: Quad HD, Display technology: LED, Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Built-in speaker(s). Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product color: Black, Red

Reasons to buy
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.