AOC logo

AOC A724G tablet 3G 8 GB 7" 1 GB Android 5.1 Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67771
Info modified on:
25 Jul 2023, 10:15:36
Short summary description AOC A724G tablet 3G 8 GB 7" 1 GB Android 5.1 Black:

AOC A724G, 7", 1024 x 600 pixels, 8 GB, 1 GB, Android 5.1, Black

Long summary description AOC A724G tablet 3G 8 GB 7" 1 GB Android 5.1 Black:

AOC A724G. Display diagonal: 7", Display resolution: 1024 x 600 pixels. Internal storage capacity: 8 GB. Processor frequency: 1.2 GHz. Internal memory: 1 GB. Rear camera resolution (numeric): 2 MP, Rear camera type: Single camera, Front camera resolution (numeric): 0.3 MP, Front camera. Card reader integrated. Operating system installed: Android 5.1. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.