AOC logo

AOC 917Sw computer monitor 19" 1440 x 900 pixels Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
179055
Info modified on:
21 Oct 2022, 10:14:32
Short summary description AOC 917Sw computer monitor 19" 1440 x 900 pixels Black:

AOC 917Sw, 19", 1440 x 900 pixels, 5 ms, Black

Long summary description AOC 917Sw computer monitor 19" 1440 x 900 pixels Black:

AOC 917Sw. Display diagonal: 19", Display resolution: 1440 x 900 pixels, Response time: 5 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.