AOC logo

AOC V5 24V5CW/BK computer monitor 23.8" 1920 x 1080 pixels Full HD LED Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
176352
Info modified on:
03 Aug 2025, 07:40:47
Short summary description AOC V5 24V5CW/BK computer monitor 23.8" 1920 x 1080 pixels Full HD LED Black:

AOC V5 24V5CW/BK, 23.8", 1920 x 1080 pixels, Full HD, LED, 1 ms, Black

Long summary description AOC V5 24V5CW/BK computer monitor 23.8" 1920 x 1080 pixels Full HD LED Black:

AOC V5 24V5CW/BK. Display diagonal: 23.8", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product color: Black

Reasons to buy
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.