AOC logo

AOC B1 24B1XH computer monitor 24" 1920 x 1080 pixels Full HD LED Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
173095
Info modified on:
14 Jun 2024, 00:20:45
Short summary description AOC B1 24B1XH computer monitor 24" 1920 x 1080 pixels Full HD LED Black:

AOC B1 24B1XH, 24", 1920 x 1080 pixels, Full HD, LED, 7 ms, Black

Long summary description AOC B1 24B1XH computer monitor 24" 1920 x 1080 pixels Full HD LED Black:

AOC B1 24B1XH. Display diagonal: 24", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Response time: 7 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Product color: Black

Reasons to buy
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.