AOC 2436Vwa, 23.6", 1920 x 1080 pixels, 5 ms, Black
AOC 2436Vwa. Display diagonal: 23.6", Display resolution: 1920 x 1080 pixels, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Product color: Black