AOC logo

AOC 2436Swa computer monitor 23.6" 1920 x 1080 pixels Full HD Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
91298
Info modified on:
21 Oct 2022, 10:32:10
Short summary description AOC 2436Swa computer monitor 23.6" 1920 x 1080 pixels Full HD Black:

AOC 2436Swa, 23.6", 1920 x 1080 pixels, Full HD, LCD, 5 ms, Black

Long summary description AOC 2436Swa computer monitor 23.6" 1920 x 1080 pixels Full HD Black:

AOC 2436Swa. Display diagonal: 23.6", Display resolution: 1920 x 1080 pixels, HD type: Full HD. Display: LCD. Response time: 5 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Built-in speaker(s). Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.