AOC logo

AOC 1619Swa computer monitor 16" 1366 x 768 pixels Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
130038
Info modified on:
21 Oct 2022, 10:14:32
Short summary description AOC 1619Swa computer monitor 16" 1366 x 768 pixels Black:

AOC 1619Swa, 16", 1366 x 768 pixels, 8 ms, Black

Long summary description AOC 1619Swa computer monitor 16" 1366 x 768 pixels Black:

AOC 1619Swa. Display diagonal: 16", Display resolution: 1366 x 768 pixels, Response time: 8 ms, Viewing angle, horizontal: 90°, Viewing angle, vertical: 65°. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.