Anker logo

Anker Nebula Cosmos Ceiling-mounted projector 900 ANSI lumens DLP 1080p (1920x1080) Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
86969
Info modified on:
16 Sept 2024, 15:37:38
Short summary description Anker Nebula Cosmos Ceiling-mounted projector 900 ANSI lumens DLP 1080p (1920x1080) Black:

Anker Nebula Cosmos, 900 ANSI lumens, DLP, 1080p (1920x1080), 16:9, 70 - 120", -40 - 40°

Long summary description Anker Nebula Cosmos Ceiling-mounted projector 900 ANSI lumens DLP 1080p (1920x1080) Black:

Anker Nebula Cosmos. Projector brightness: 900 ANSI lumens, Projection technology: DLP, Projector native resolution: 1080p (1920x1080). Light source type: LED, Service life of light source: 30000 h. Focus: Auto, Throw ratio: 120 in @3.18 m; 100 in @2.66 m; 80 in @2.13 m; 60 in @1.6 m, Offset: 100%. Wi-Fi standards: 802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac), Bluetooth profiles: A2DP. Internal storage capacity: 8 GB, Internal memory: 2 GB

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.