Anker logo

Anker AK-70HCSSTN-S02P1EA mobile phone spare part Battery White

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14362
Info modified on:
05 Feb 2019, 10:43:58
Short summary description Anker AK-70HCSSTN-S02P1EA mobile phone spare part Battery White:

Anker AK-70HCSSTN-S02P1EA, Battery, White, Lithium-Ion (Li-Ion), 1900 mAh, 3.7 V, HTC Sensation / Z710E / Sensation XE / Z715E HTC EVO 3D / Mytouch 4G Slide HTC Shooter / Amaze 4G...

Long summary description Anker AK-70HCSSTN-S02P1EA mobile phone spare part Battery White:

Anker AK-70HCSSTN-S02P1EA. Product type: Battery, Product color: White, Battery technology: Lithium-Ion (Li-Ion). Compatible products: HTC Sensation / Z710E / Sensation XE / Z715E HTC EVO 3D / Mytouch 4G Slide HTC Shooter / Amaze 4G..., Number of batteries included: 2 pc(s)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.