Anker logo

Anker A8380 USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
217706
Info modified on:
07 Jun 2023, 11:58:07
Short summary description Anker A8380 USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black:

Anker A8380, USB 3.2 Gen 1 (3.1 Gen 1) Type-C, 100 W, Black, MicroSD (TransFlash), SD, HDMI, RJ-45, USB 3.2 Gen 1 (3.1 Gen 1) Type-A, USB 3.2 Gen 1 (3.1 Gen 1) Type-C, USB

Long summary description Anker A8380 USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black:

Anker A8380. Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-C, USB Power Delivery up to: 100 W. Product color: Black, Compatible memory cards: MicroSD (TransFlash), SD, Hub interfaces: HDMI, RJ-45, USB 3.2 Gen 1 (3.1 Gen 1) Type-A, USB 3.2 Gen 1 (3.1 Gen 1) Type-C. Power supply type: USB. Width: 4.65" (118.1 mm), Depth: 2.01" (51.1 mm), Height: 0.689" (17.5 mm). Quantity per pack: 1 pc(s)

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.