Anker logo

Anker A7908 Mono portable speaker White 4 W

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
38841
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Anker A7908 Mono portable speaker White 4 W:

Anker A7908, 1.0 channels, 1-way, 4 W, Wireless, A2DP, AVRCP, HFP, HSP, 393.7" (10 m)

Long summary description Anker A7908 Mono portable speaker White 4 W:

Anker A7908. Audio output channels: 1.0 channels, Speaker type: 1-way. RMS rated power: 4 W. Connectivity technology: Wireless, Bluetooth profiles: A2DP, AVRCP, HFP, HSP, Bluetooth range: 393.7" (10 m). Product type: Mono portable speaker, Product color: White, Product design: Rectangle. Recommended usage: Universal

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.