Anker Soundcore Life Note, Wireless, Calls/Music, 20 - 20000 Hz, Headset, White
Anker Soundcore Life Note. Product type: Headset. Connectivity technology: Wireless, Bluetooth. Recommended usage: Calls/Music. Headphone frequency: 20 - 20000 Hz. Wireless range: 393.7" (10 m). Product color: White