Anker Powerport 736 Nano II, Indoor, AC, Black
Anker Powerport 736 Nano II. Charger type: Indoor, Power source type: AC, Charger compatibility: Universal. Input voltage: 100 - 240 V. USB Type-C ports quantity: 2, Fast charging. Product color: Black