Anker logo

Anker PowerPort 5 Universal Black AC Indoor

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
38262
Info modified on:
10 Aug 2024, 11:58:18
Short summary description Anker PowerPort 5 Universal Black AC Indoor:

Anker PowerPort 5, Indoor, AC, 5 V, 8 A, Black

Long summary description Anker PowerPort 5 Universal Black AC Indoor:

Anker PowerPort 5. Charger type: Indoor, Power source type: AC, Charger compatibility: Universal. Input voltage: 100 - 240 V, Maximum output voltage: 5 V, AC adapter output current: 8 A. USB 2.0 ports quantity: 5, Power protection features: Over current, Overcharge, Overdischarge, Overheating, Overload, Under current, Under power, Under.... Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.