Anker logo

Anker USB 3.0 DOCKING STATION USB 3.2 Gen 1 (3.1 Gen 1) Type-B Black

Brand:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21391
Info modified on:
25 May 2023, 13:06:32
Short summary description Anker USB 3.0 DOCKING STATION USB 3.2 Gen 1 (3.1 Gen 1) Type-B Black:

Anker USB 3.0 DOCKING STATION, USB 3.2 Gen 1 (3.1 Gen 1) Type-B, Black, USB 2.0, USB 3.2 Gen 1 (3.1 Gen 1) Type-A, DC, 8.66" (220 mm), 3.54" (90 mm)

Long summary description Anker USB 3.0 DOCKING STATION USB 3.2 Gen 1 (3.1 Gen 1) Type-B Black:

Anker USB 3.0 DOCKING STATION. Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-B. Product color: Black, Hub interfaces: USB 2.0, USB 3.2 Gen 1 (3.1 Gen 1) Type-A. Power source type: DC. Width: 8.66" (220 mm), Depth: 3.54" (90 mm), Height: 0.984" (25 mm). Cables included: USB

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.