ALOGIC logo

ALOGIC VPLUCMCR card reader USB 3.2 Gen 1 (3.1 Gen 1) Type-C Silver

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
62941
Info modified on:
25 Feb 2025, 18:22:50
Short summary description ALOGIC VPLUCMCR card reader USB 3.2 Gen 1 (3.1 Gen 1) Type-C Silver:

ALOGIC VPLUCMCR, CF, MicroSD (TransFlash), MicroSDHC, MicroSDXC, SD, SDHC, SDXC, Silver, USB 3.2 Gen 1 (3.1 Gen 1) Type-C, 2.19" (55.7 mm), 1.73" (44 mm), 0.484" (12.3 mm)

Long summary description ALOGIC VPLUCMCR card reader USB 3.2 Gen 1 (3.1 Gen 1) Type-C Silver:

ALOGIC VPLUCMCR. Compatible memory cards: CF, MicroSD (TransFlash), MicroSDHC, MicroSDXC, SD, SDHC, SDXC, Product color: Silver. Interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-C. Width: 2.19" (55.7 mm), Depth: 1.73" (44 mm), Height: 0.484" (12.3 mm). Quantity per pack: 1 pc(s). Compatible operating systems: Windows 7, Windows 8, 8.1,10, Mac OS X 10.8 +

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.