Allied Telesis logo

Allied Telesis AT-x510-28GTX Managed L3 Gigabit Ethernet (10/100/1000) 1U White

Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
98317
Info modified on:
13 Jan 2020, 03:41:14
Short summary description Allied Telesis AT-x510-28GTX Managed L3 Gigabit Ethernet (10/100/1000) 1U White:

Allied Telesis AT-x510-28GTX, Managed, L3, Gigabit Ethernet (10/100/1000), Full duplex, Rack mounting, 1U

Long summary description Allied Telesis AT-x510-28GTX Managed L3 Gigabit Ethernet (10/100/1000) 1U White:

Allied Telesis AT-x510-28GTX. Switch type: Managed, Switch layer: L3. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 24, Installed SFP+ modules quantity: 4. Full duplex. Switching capacity: 128 Gbit/s. Networking standards: IEEE 802.1D, IEEE 802.1Q, IEEE 802.1ab, IEEE 802.1p, IEEE 802.1s, IEEE 802.1v, IEEE 802.1w, IEEE.... Rack mounting, Form factor: 1U

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.