Allied Telesis AT-MC605, 100 Mbit/s, 4 W, 10.6 oz (300 g), 0 - 40 °C, -25 - 70 °C, 5 - 95%
Allied Telesis AT-MC605. Maximum data transfer rate: 100 Mbit/s. Power consumption (typical): 4 W. Weight: 10.6 oz (300 g). Certification: UL 1950, FCC Class B, CSA, EN 55022 Class B, EN 60950 (TUV), EN 50082-I. Dimensions (WxDxH): 3.74 x 4.29 x 0.984" (95 x 109 x 25 mm), Interface: RJ-11, RJ-45, Power requirements: 120V AC, 60Hz / 240V AC, 50Hz